Molex Automotive Connectors - 310681071 310681071

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125241-310681071 Packaging: Bulk Number of Positions: 4 Pitch: 2.54 mm Color: Grey Connector Type: Header, Male Pin Number of Rows: 1 Termination: Crimp Fastening Type: Latch Gender: Male Orientation: Straight Categories: Automotive Connectors Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Mount: Brackets RoHS: Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125241-310681071 Packaging: Bulk Number of Positions: 4 Pitch: 2.54 mm Color: Grey Connector Type: Header, Male Pin Number of Rows: 1 Termination: Crimp Fastening Type: Latch Gender: Male Orientation: Straight Categories: Automotive Connectors Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Mount: Brackets RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 310681071 - 1125241-310681071 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Connectors - 310681071
1125241-310681071
Automotive Connectors - 310681071 1125241-310681071
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125241-310681071 Packaging: Bulk Number of Positions: 4 Pitch: 2.54 mm Color: Grey Connector Type: Header, Male Pin Number of Rows: 1 Termination: Crimp Fastening Type: Latch Gender: Male Orientation: Straight Categories: Automotive Connectors Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Mount: Brackets RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125241-310681071
Packaging: Bulk
Number of Positions: 4
Pitch: 2.54 mm
Color: Grey
Connector Type: Header, Male Pin
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Gender: Male
Orientation: Straight
Categories: Automotive Connectors
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Mount: Brackets
RoHS: Compliant

Buy Now
Connectors - 310681071 - ODG (Origin Data Global)
Shenzhen, China
Connectors
310681071
Connectors 310681071
2.54mm 1 P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS

2.54mm 1 P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1125241-310681071 310681071
Product Name Automotive Connectors - 310681071 Connectors
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data