Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987856-31068-1040
Number of Positions: 4
Pitch: 2.54 mm
Color: Black
Connector Type: Header, Male Pin
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Length: 14.2 mm
Orientation: Straight
Housing Color: Black
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1375820-4; 3-640441-4; 102241-2; 22-01-2041; 50-57-97040310681040
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 34.85 mm
Mount: Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987856-31068-1040 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 31068-1040 |