Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033578-31068-1010
Number of Positions: 4
Pitch: 2.54 mm
Color: Black
Number of Rows: 1
Termination: Crimp
Current Rating: 11 A
Gender: Receptacle
Housing Material: Polyester
Material: Polyester, Polysterene
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 50-57-9404; 50-57-9004; 50-57-9204; 829265-4; 5-520315-4; 640440-4-310681010; 0310681010; 31068-1010.; 310681010;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1033578-31068-1010 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 31068-1010 |