Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118260-310671011
Number of Positions: 3
Pitch: 2.54 mm
Color: Grey
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Gender: Receptacle
Length: 12.41 mm
Housing Material: Polystyrene
Orientation: Straight
Housing Color: Grey
Categories: Custom Parts
Alternative Parts (Cross-Reference): 31067-1011;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Depth: 40.12 mm
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1118260-310671011 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 310671011 |