Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987592-31067-1040
Number of Positions: 3
Pitch: 2.54 mm
Color: Black
Number of Rows: 1
Termination: Crimp
Current Rating: 11 A
Number of Contacts: 3
Gender: Male
Length: 11.66 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Black
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 70107-0002; 640456-3; 640457-3; 640454-3; 90120-0763; 70543-00370310671040
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987592-31067-1040 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 31067-1040 |