Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991747-31067-1010
Number of Positions: 3
Pitch: 2.54 mm
Color: Black
Connector Type: Receptacle
Number of Rows: 1
Termination: Crimp
Current Rating: 7 A
Number of Contacts: 3
Gender: Receptacle
Length: 12.14 mm
Housing Material: Polyester
Orientation: Straight
Width: 12.2 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 50-57-9403; 50-57-9303; 50-57-9003; 3-640621-3; 640441-3; 3-640623-30310671010
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 23.47 mm
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 991747-31067-1010 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 31067-1010 |