Molex Rectangular Connectors - 0309681127 309681127

Description
Manufacturer: Molex, LLC Win Source Part Number: 906515-0309681127 Series: H-DAC 64 30968 Features: 12 Rectangular Connectors - Housings Plug Gray 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 030968 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 030968-1127, 30968-1127, 309681127, WM7396
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906515-0309681127 Series: H-DAC 64 30968 Features: 12 Rectangular Connectors - Housings Plug Gray 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 030968 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 030968-1127, 30968-1127, 309681127, WM7396
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0309681127 - 906515-0309681127 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0309681127
906515-0309681127
Rectangular Connectors - 0309681127 906515-0309681127
Manufacturer: Molex, LLC Win Source Part Number: 906515-0309681127 Series: H-DAC 64 30968 Features: 12 Rectangular Connectors - Housings Plug Gray 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 030968 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 030968-1127, 30968-1127, 309681127, WM7396

Manufacturer: Molex, LLC
Win Source Part Number: 906515-0309681127
Series: H-DAC 64 30968
Features: 12 Rectangular Connectors - Housings Plug Gray 0.100" (2.54mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 030968
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 030968-1127, 30968-1127, 309681127, WM7396

Buy Now Datasheet
Connectors - 309681127 - ODG (Origin Data Global)
Shenzhen, China
Connectors
309681127
Connectors 309681127
2.54mm 2x6P 6 2 P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS

2.54mm 2x6P 6 2 P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 906515-0309681127 309681127
Product Name Rectangular Connectors - 0309681127 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Pin Plug to Banana Socket, Adapter - 8018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
UFL Male PCB Mount SMT Connector - ET-UMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details