Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199624-309681081
Number of Positions: 8
Pitch: 2.54 mm
Color: Black
Number of Rows: 2
Current Rating: 7 A
Number of Contacts: 8
Gender: Male
Length: 34.85 mm
Housing Material: Polystyrene
Orientation: Straight
Material: Polystyrene
Categories: Custom Parts
Alternative Parts (Cross-Reference): 30968-1081;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 500 V
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199624-309681081 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 309681081 |