Manufacturer: Molex, LLC
Win Source Part Number: 197043-309681080
Packaging: Bulk
Number of Positions: 8
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Terminal Position Lock (TPA)
Connector Type: Header
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 197043-309681080 |
| Product Name | Rectangular Connectors - 309681080 |
| Connector Type | Rectangular Connectors, Heavy Duty |