Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182962-30968-1127
Packaging: Bulk
Number of Positions: 12
Pitch: 2.54 mm
Color: Grey
Connector Type: Header, Male Pin
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Crimp
Fastening Type: Latch
Current Rating: 7 A
Gender: Male
Length: 23.23 mm
Housing Material: Steel
Orientation: Straight
Housing Color: Grey
Categories: Circular Connectors
Alternative Parts (Cross-Reference): -309681127; 0309681127; 309681127;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Depth: 34.85 mm
Mount: Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 105 °C
HDAC64 DR MALE 12 CKT GRAY PO 1
Headers and Edge Type Connector, Product overview: 30968-1127 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-30968-1127 can be used for catalog matching and distributor lookup.
Connector
| Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1182962-30968-1127 | 30968-1127 | 2026-30968-1127 | 30968-1127 |
| Product Name | Circular Connectors - 30968-1127 | Connectors Data & Signal | Electronic Connector | |
| Connector Type | Circular / Cylindrical Connectors |