Molex Rectangular Connectors - 0003092042 3092042

Description
Manufacturer: Molex, LLC Win Source Part Number: 851914-0003092042 Series: 1490 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 000309 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0003-09-2042, 0003-09-2042-P, 0003092042-P, 03-09-2042, 03-09-2042-P, 03092042, 03092042-P, 1490-P1, 3092042, 392042, WM1326, WM1326-NDR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 851914-0003092042 Series: 1490 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 000309 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0003-09-2042, 0003-09-2042-P, 0003092042-P, 03-09-2042, 03-09-2042-P, 03092042, 03092042-P, 1490-P1, 3092042, 392042, WM1326, WM1326-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0003092042 - 851914-0003092042 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0003092042
851914-0003092042
Rectangular Connectors - 0003092042 851914-0003092042
Manufacturer: Molex, LLC Win Source Part Number: 851914-0003092042 Series: 1490 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 000309 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0003-09-2042, 0003-09-2042-P, 0003092042-P, 03-09-2042, 03-09-2042-P, 03092042, 03092042-P, 1490-P1, 3092042, 392042, WM1326, WM1326-NDR

Manufacturer: Molex, LLC
Win Source Part Number: 851914-0003092042
Series: 1490
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 000309
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 0003-09-2042, 0003-09-2042-P, 0003092042-P, 03-09-2042, 03-09-2042-P, 03092042, 03092042-P, 1490-P1, 3092042, 392042, WM1326, WM1326-NDR

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1285263-3092042 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1285263-3092042
Connectors, Interconnects - Rectangular Connectors - Housings 1285263-3092042
Win Source Part Number: 1285263-3092042 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: 1490 Number of Positions: 4 Pitch: 0.198" (5.03mm) Color: Natural Connector Type: Plug Contact Type: Male or Female Number of Rows: 1 Fastening Type: Detent Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 3,000 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Molex Other Names: 03092042,1490-P1,392 042,0003-09-2042-P,W M1326,WM1326R,000309 2042-P,03092042-P,30 92042,0003-09-2042,0 3-09-2042,03-09-2042 -P Base Product Number: 000309

Win Source Part Number: 1285263-3092042
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: 1490
Number of Positions: 4
Pitch: 0.198" (5.03mm)
Color: Natural
Connector Type: Plug
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Detent Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 3,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Molex
Other Names: 03092042,1490-P1,392042,0003-09-2042-P,WM1326,WM1326R,0003092042-P,03092042-P,3092042,0003-09-2042,03-09-2042,03-09-2042-P
Base Product Number: 000309

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-3092042
Electronic Connector 340-3092042
Product overview: 3092042 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3092042 can be used for catalog matching and distributor lookup.

Product overview: 3092042 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3092042 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors - 3092042 - ODG (Origin Data Global)
Shenzhen, China
Connectors
3092042
Connectors 3092042
5.03mm 1x4P 4 1 Without a buckle P=5.03mm Housings (Wire To Board / Wire To Wire ) ROHS

5.03mm 1x4P 4 1 Without a buckle P=5.03mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 851914-0003092042 1285263-3092042 340-3092042 3092042
Product Name Rectangular Connectors - 0003092042 Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CAB.M19.GLA.C72AZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
2 suppliers