Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 3091027

Description
Manufacturer: Molex Win Source Part Number: 1332230-0003091027 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.248" (6.30mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 4,500 Mounting: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 03-09-1027-P,3091027 ,03-09-1027,0003-09- 1027,03-09-1021,WM13 04,WM1304-NDR,0003-0 9-1027-P,03091027,15 45-R3,0003091027-P,0 3091027-P Base Product Number: 000309 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332230-0003091027 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.248" (6.30mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 4,500 Mounting: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 03-09-1027-P,3091027 ,03-09-1027,0003-09- 1027,03-09-1021,WM13 04,WM1304-NDR,0003-0 9-1027-P,03091027,15 45-R3,0003091027-P,0 3091027-P Base Product Number: 000309 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332230-0003091027 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332230-0003091027
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332230-0003091027
Manufacturer: Molex Win Source Part Number: 1332230-0003091027 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.248" (6.30mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 4,500 Mounting: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 03-09-1027-P,3091027 ,03-09-1027,0003-09- 1027,03-09-1021,WM13 04,WM1304-NDR,0003-0 9-1027-P,03091027,15 45-R3,0003091027-P,0 3091027-P Base Product Number: 000309 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332230-0003091027
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Pitch: 0.248" (6.30mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 4,500
Mounting: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 03-09-1027-P,3091027,03-09-1027,0003-09-1027,03-09-1021,WM1304,WM1304-NDR,0003-09-1027-P,03091027,1545-R3,0003091027-P,03091027-P
Base Product Number: 000309
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332230-0003091027
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202GRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details