Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 3091011

Description
Manufacturer: Molex Win Source Part Number: 1332234-0003091011 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 1 Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 17,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0003091011-P,0309101 1,WM1302,0003-09-101 1,03-09-1011,0309101 1-P,WM1302-NDR,0003- 09-1011-P,3091011,03 -09-1011-P,1619-1R1B 5N1A5 Base Product Number: 000309 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332234-0003091011 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 1 Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 17,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0003091011-P,0309101 1,WM1302,0003-09-101 1,03-09-1011,0309101 1-P,WM1302-NDR,0003- 09-1011-P,3091011,03 -09-1011-P,1619-1R1B 5N1A5 Base Product Number: 000309 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332234-0003091011 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332234-0003091011
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332234-0003091011
Manufacturer: Molex Win Source Part Number: 1332234-0003091011 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 1 Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 17,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0003091011-P,0309101 1,WM1302,0003-09-101 1,03-09-1011,0309101 1-P,WM1302-NDR,0003- 09-1011-P,3091011,03 -09-1011-P,1619-1R1B 5N1A5 Base Product Number: 000309 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332234-0003091011
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 1
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 17,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 0003091011-P,03091011,WM1302,0003-09-1011,03-09-1011,03091011-P,WM1302-NDR,0003-09-1011-P,3091011,03-09-1011-P,1619-1R1B5N1A5
Base Product Number: 000309
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332234-0003091011
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details