Molex Rectangular Connectors - 0307005208 307005208

Description
Manufacturer: Molex, LLC Win Source Part Number: 906514-0307005208 Series: H-DAC 64 30700 Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 030700 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1053 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 030700-5208, 30700-5208, 307005-5208, 307005208
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906514-0307005208 Series: H-DAC 64 30700 Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 030700 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1053 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 030700-5208, 30700-5208, 307005-5208, 307005208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0307005208 - 906514-0307005208 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0307005208
906514-0307005208
Rectangular Connectors - 0307005208 906514-0307005208
Manufacturer: Molex, LLC Win Source Part Number: 906514-0307005208 Series: H-DAC 64 30700 Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 030700 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1053 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 030700-5208, 30700-5208, 307005-5208, 307005208

Manufacturer: Molex, LLC
Win Source Part Number: 906514-0307005208
Series: H-DAC 64 30700
Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 030700
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1053
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 030700-5208, 30700-5208, 307005-5208, 307005208

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906514-0307005208
Product Name Rectangular Connectors - 0307005208
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 054460-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details