Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 307001208

Description
Manufacturer: Molex Win Source Part Number: 1334122-0307001208 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Black Features: Terminal Position Lock (TPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 800 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 030700-1208,307001-1 208,307001208,30700- 1208,WM13141,0307001 208-ND Base Product Number: 030700 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1334122-0307001208 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Black Features: Terminal Position Lock (TPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 800 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 030700-1208,307001-1 208,307001208,30700- 1208,WM13141,0307001 208-ND Base Product Number: 030700 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334122-0307001208 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334122-0307001208
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334122-0307001208
Manufacturer: Molex Win Source Part Number: 1334122-0307001208 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Black Features: Terminal Position Lock (TPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 800 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 030700-1208,307001-1 208,307001208,30700- 1208,WM13141,0307001 208-ND Base Product Number: 030700 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1334122-0307001208
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Color: Black
Features: Terminal Position Lock (TPA)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 800
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 030700-1208,307001-1208,307001208,30700-1208,WM13141,0307001208-ND
Base Product Number: 030700
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 307001208 - ODG (Origin Data Global)
Shenzhen, China
Connectors
307001208
Connectors 307001208
2.54mm 2x10P 10 2 2.54mm Without a buckle P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS

2.54mm 2x10P 10 2 2.54mm Without a buckle P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1334122-0307001208 307001208
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PCB Connectors - NCPL-MB-B20-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details