Molex Circular Connectors - Circular Connectors - Housings - 30700-5208 30700-5208

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983693-30700-5208 Number of Positions: 20 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.54 mm Termination: Solder Fastening Type: Latch Contact Mating Length: 7.8994 mm Number of Contacts: 20 Number of Circuits: 20 Orientation: Right Angle Contact Plating: Tin Plating: Nickel Categories: Circular Connectors - Housings Country of Origin: US Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983693-30700-5208 Number of Positions: 20 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.54 mm Termination: Solder Fastening Type: Latch Contact Mating Length: 7.8994 mm Number of Contacts: 20 Number of Circuits: 20 Orientation: Right Angle Contact Plating: Tin Plating: Nickel Categories: Circular Connectors - Housings Country of Origin: US Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 30700-5208 - 983693-30700-5208 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 30700-5208
983693-30700-5208
Circular Connectors - Circular Connectors - Housings - 30700-5208 983693-30700-5208
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983693-30700-5208 Number of Positions: 20 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.54 mm Termination: Solder Fastening Type: Latch Contact Mating Length: 7.8994 mm Number of Contacts: 20 Number of Circuits: 20 Orientation: Right Angle Contact Plating: Tin Plating: Nickel Categories: Circular Connectors - Housings Country of Origin: US Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983693-30700-5208
Number of Positions: 20
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Solder
Fastening Type: Latch
Contact Mating Length: 7.8994 mm
Number of Contacts: 20
Number of Circuits: 20
Orientation: Right Angle
Contact Plating: Tin
Plating: Nickel
Categories: Circular Connectors - Housings
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now
Header Connector,pcb Mount,recept,20 Contacts,pin,0.1 Pitch,pc Tail Terminal,locking Rohs Compliant Molex - 01J5407 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,20 Contacts,pin,0.1 Pitch,pc Tail Terminal,locking Rohs Compliant Molex
01J5407
Header Connector,pcb Mount,recept,20 Contacts,pin,0.1 Pitch,pc Tail Terminal,locking Rohs Compliant Molex 01J5407
Header Connector,PCB Mount,RECEPT,20 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,20 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 983693-30700-5208 01J5407
Product Name Circular Connectors - Circular Connectors - Housings - 30700-5208 Header Connector,pcb Mount,recept,20 Contacts,pin,0.1 Pitch,pc Tail Terminal,locking Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers