Molex Connector Housing, Rcpt, 16Pos; Product Range Molex 30700-1167

Description
CONNECTOR HOUSING, RCPT, 16POS; PRODUCT RANGE:H-DAC 64 30700 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:16WAYS; PITCH SPACING:2.54MM; FOR USE WITH:TYCO GET 1393366-1 & 1393367-1 SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-201 ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RCPT, 16POS; PRODUCT RANGE:H-DAC 64 30700 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:16WAYS; PITCH SPACING:2.54MM; FOR USE WITH:TYCO GET 1393366-1 & 1393367-1 SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-201 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 16Pos; Product Range Molex - 37AC1113 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 16Pos; Product Range Molex
37AC1113
Connector Housing, Rcpt, 16Pos; Product Range Molex 37AC1113
CONNECTOR HOUSING, RCPT, 16POS; PRODUCT RANGE:H-DAC 64 30700 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:16WAYS; PITCH SPACING:2.54MM; FOR USE WITH:TYCO GET 1393366-1 & 1393367-1 SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-201 ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 16POS; PRODUCT RANGE:H-DAC 64 30700 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:16WAYS; PITCH SPACING:2.54MM; FOR USE WITH:TYCO GET 1393366-1 & 1393367-1 SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 37AC1113
Product Name Connector Housing, Rcpt, 16Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details