CONNECTOR HOUSING, RCPT, 8POS; PRODUCT RANGE:H-DAC 64 30700 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8WAYS; PITCH SPACING:2.54MM; FOR USE WITH:TYCO GET 1393366-1 & 1393367-1 SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 37AC1112 |
| Product Name | Connector Housing, Rcpt, 8Pos; Product Range Molex |