Molex Connector Housing, Plug, 2Pos; Product Range Molex 3062024

Description
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3.68mm; For Use With:Molex 1561/4559/4529/2190/ 2189/1787/1855/1779/ 1560/1786/1854/1778 Series Pin & Socket RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3.68mm; For Use With:Molex 1561/4559/4529/2190/ 2189/1787/1855/1779/ 1560/1786/1854/1778 Series Pin & Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos; Product Range Molex - 98K8690 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos; Product Range Molex
98K8690
Connector Housing, Plug, 2Pos; Product Range Molex 98K8690
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3.68mm; For Use With:Molex 1561/4559/4529/2190/ 2189/1787/1855/1779/ 1560/1786/1854/1778 Series Pin & Socket RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3.68mm; For Use With:Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98K8690
Product Name Connector Housing, Plug, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details