Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 3061038

Description
Manufacturer: Molex Win Source Part Number: 1332235-0003061038 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Pitch: 0.145" (3.68mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 7,500 Mounting: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0003-06-1038-P,WM120 4,03061038,000306103 8-P,03-06-1038-P,030 61038-P,3061038,1625 -3R4,WM1204-NDR,0003 -06-1038,03-06-1038 Base Product Number: 000306 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332235-0003061038 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Pitch: 0.145" (3.68mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 7,500 Mounting: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0003-06-1038-P,WM120 4,03061038,000306103 8-P,03-06-1038-P,030 61038-P,3061038,1625 -3R4,WM1204-NDR,0003 -06-1038,03-06-1038 Base Product Number: 000306 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332235-0003061038 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332235-0003061038
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332235-0003061038
Manufacturer: Molex Win Source Part Number: 1332235-0003061038 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Pitch: 0.145" (3.68mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 7,500 Mounting: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0003-06-1038-P,WM120 4,03061038,000306103 8-P,03-06-1038-P,030 61038-P,3061038,1625 -3R4,WM1204-NDR,0003 -06-1038,03-06-1038 Base Product Number: 000306 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332235-0003061038
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 3
Pitch: 0.145" (3.68mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 7,500
Mounting: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 0003-06-1038-P,WM1204,03061038,0003061038-P,03-06-1038-P,03061038-P,3061038,1625-3R4,WM1204-NDR,0003-06-1038,03-06-1038
Base Product Number: 000306
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 3061038 - ODG (Origin Data Global)
Shenzhen, China
Connectors
3061038
Connectors 3061038
3.68mm 1x3P 3 1 P=3.68mm Housings (Wire To Board / Wire To Wire ) ROHS

3.68mm 1x3P 3 1 P=3.68mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1332235-0003061038 3061038
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Coaxial Connector (RF) Adapters - ABA.1S.275.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers