Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 3061023

Description
Manufacturer: Molex Win Source Part Number: 1332544-0003061023 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.145" (3.68mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 15,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 1625-2R1,0003-06-102 3,03-06-1023,0003-06 -1023-P,03061023-P,0 003061023-P,03061023 ,03-06-1023-P,WM1230 ,WM1230-NDR,3061023 Base Product Number: 000306 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332544-0003061023 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.145" (3.68mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 15,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 1625-2R1,0003-06-102 3,03-06-1023,0003-06 -1023-P,03061023-P,0 003061023-P,03061023 ,03-06-1023-P,WM1230 ,WM1230-NDR,3061023 Base Product Number: 000306 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332544-0003061023 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332544-0003061023
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332544-0003061023
Manufacturer: Molex Win Source Part Number: 1332544-0003061023 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.145" (3.68mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 15,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 1625-2R1,0003-06-102 3,03-06-1023,0003-06 -1023-P,03061023-P,0 003061023-P,03061023 ,03-06-1023-P,WM1230 ,WM1230-NDR,3061023 Base Product Number: 000306 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332544-0003061023
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Pitch: 0.145" (3.68mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 15,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 1625-2R1,0003-06-1023,03-06-1023,0003-06-1023-P,03061023-P,0003061023-P,03061023,03-06-1023-P,WM1230,WM1230-NDR,3061023
Base Product Number: 000306
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 3061023 - ODG (Origin Data Global)
Shenzhen, China
Connectors
3061023
Connectors 3061023
3.68mm 1x2P 2 1 P=3.68mm Housings (Wire To Board / Wire To Wire ) ROHS

3.68mm 1x2P 2 1 P=3.68mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1332544-0003061023 3061023
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details