Wire Terminal, Product overview: 30490-2002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-30490-2002 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 850436-30490-2002
Series: *
Package: Reel - TR
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.90.4000
Connector Contact,PIN,CRIMP Terminal
CONTACT, PIN, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 30490 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Termination:CrimpRoH
Connector Contact,PIN,CRIMP Terminal RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-30490-2002 | 850436-30490-2002 | 30490-2002 | 91M8776 | 29H4515 |
| Product Name | Electronic Connector | Rectangular Connectors - 30490-2002 | Connectors | Connector Contact,pin,crimp Terminal Molex | Contact, Pin, 18Awg, Crimp; Product Range Molex |
| Termination | Crimp | Crimp |