Molex 30A/240V Inline Gfciauto2Ft Watertitenem Molex 30054-1A

Description
30A/240V INLINE GFCIAUTO2FT WATERTITENEM
Description
30A/240V INLINE GFCIAUTO2FT WATERTITENEM

Suppliers

Company
Product
Description
Supplier Links
30A/240V Inline Gfciauto2Ft Watertitenem Molex - 79K0986 - Newark, An Avnet Company
Chicago, IL, United States
30A/240V Inline Gfciauto2Ft Watertitenem Molex
79K0986
30A/240V Inline Gfciauto2Ft Watertitenem Molex 79K0986
30A/240V INLINE GFCIAUTO2FT WATERTITENEM

30A/240V INLINE GFCIAUTO2FT WATERTITENEM

Supplier's Site
30A/240V Inline Gfciauto2Ft Watertitenem Molex/woodhead - 47AJ1984 - Newark, An Avnet Company
Chicago, IL, United States
30A/240V Inline Gfciauto2Ft Watertitenem Molex/woodhead
47AJ1984
30A/240V Inline Gfciauto2Ft Watertitenem Molex/woodhead 47AJ1984
30A/240V INLINE GFCIAUTO2FT WATERTITENEM

30A/240V INLINE GFCIAUTO2FT WATERTITENEM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K0986
Product Name 30A/240V Inline Gfciauto2Ft Watertitenem Molex
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details