Molex Connector Housing, Plug, 12Pos; Product Range Molex 3/9/2121

Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Standard .093" 1360 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Standard .093" 1360 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 12Pos; Product Range Molex - 38C8748 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12Pos; Product Range Molex
38C8748
Connector Housing, Plug, 12Pos; Product Range Molex 38C8748
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Standard .093" 1360 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 12POS; Product Range:Standard .093" 1360 Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C8748
Product Name Connector Housing, Plug, 12Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details