Molex Connector Housing, Plug, 9Pos; Product Range Molex 3/9/2092

Description
CONNECTOR HOUSING, PLUG, 9POS; Product Range:Standard .093" 1292 Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 9POS; Product Range:Standard .093" 1292 Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 9Pos; Product Range Molex - 01C0850 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 9Pos; Product Range Molex
01C0850
Connector Housing, Plug, 9Pos; Product Range Molex 01C0850
CONNECTOR HOUSING, PLUG, 9POS; Product Range:Standard .093" 1292 Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 9POS; Product Range:Standard .093" 1292 Series; Gender:Plug; No. of Positions:9Positions; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01C0850
Product Name Connector Housing, Plug, 9Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 75 mm (2.95 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details