CONNECTOR HOUSING, PLUG, 6POS; Product Range:Standard .093" 1261 Series; Gender:Plug; No. of Positions:6Positions
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Standard .093" 1261 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:5.03mm; For Use With:Molex 1189/1190/1380/1381/
TERMINAL HOUSE;STD;PLUG W/O MOUNT EAR;6CIRCUITS
| Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 06C0400 | 86T4817 | 70190661 |
| Product Name | Connector Housing, Plug, 6Pos; Product Range Molex | Connector Housing, Plug, 6Pos; Product Range Molex | TERMINAL HOUSE;STD;PLUG W/O MOUNT EAR;6CIRCUITS |
| Gender | Male / Plug | Male / Plug |