Molex Connector Housing, Plug, 6Pos; Product Range Molex 3/9/2061

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Housing, Plug, 6Pos; Product Range Molex - 38C8746 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos; Product Range Molex
38C8746
Connector Housing, Plug, 6Pos; Product Range Molex 38C8746
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Standard .093" 1261 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS; Product Range:Standard .093" 1261 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
TERMINAL HOUSE;STD;PLUG W/MNT EAR & DTENT LCK;6 CIRCUITS - 70190761 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL HOUSE;STD;PLUG W/MNT EAR & DTENT LCK;6 CIRCUITS
70190761
TERMINAL HOUSE;STD;PLUG W/MNT EAR & DTENT LCK;6 CIRCUITS 70190761
TERMINAL HOUSE;STD;PLUG W/MNT EAR & DTENT LCK;6 CIRCUITS

TERMINAL HOUSE;STD;PLUG W/MNT EAR & DTENT LCK;6 CIRCUITS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3/9/2061 38C8746 70190761
Product Name Connector Housing, Plug, 6Pos; Product Range Molex TERMINAL HOUSE;STD;PLUG W/MNT EAR & DTENT LCK;6 CIRCUITS
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products