Molex Connector Housing, Plug, 5Pos; Product Range Molex 3/9/2057

Description
CONNECTOR HOUSING, PLUG, 5POS; Product Range:Standard .093" 2629 Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 5POS; Product Range:Standard .093" 2629 Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 5Pos; Product Range Molex - 38C8745 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 5Pos; Product Range Molex
38C8745
Connector Housing, Plug, 5Pos; Product Range Molex 38C8745
CONNECTOR HOUSING, PLUG, 5POS; Product Range:Standard .093" 2629 Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 5POS; Product Range:Standard .093" 2629 Series; Gender:Plug; No. of Positions:5Positions; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C8745
Product Name Connector Housing, Plug, 5Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details