Molex Connector Housing, Plug, 4Pos; Product Range Molex 3/9/2049

Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .093" 2163 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:5.03mm; For Use With:Molex 1189/1190/1380/1381/ 1433/1434/1973/2151/ 2273/2870/2871/4272/ 4550/6271 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .093" 2163 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:5.03mm; For Use With:Molex 1189/1190/1380/1381/ 1433/1434/1973/2151/ 2273/2870/2871/4272/ 4550/6271 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos; Product Range Molex - 86T4816 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos; Product Range Molex
86T4816
Connector Housing, Plug, 4Pos; Product Range Molex 86T4816
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .093" 2163 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:5.03mm; For Use With:Molex 1189/1190/1380/1381/ 1433/1434/1973/2151/ 2273/2870/2871/4272/ 4550/6271 Series RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .093" 2163 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:5.03mm; For Use With:Molex 1189/1190/1380/1381/1433/1434/1973/2151/2273/2870/2871/4272/4550/6271 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86T4816
Product Name Connector Housing, Plug, 4Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details