Molex Connector Housing, Plug, 4Pos; Product Range Molex 3/9/2042

Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .093" 1490 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .093" 1490 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos; Product Range Molex - 38C8744 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos; Product Range Molex
38C8744
Connector Housing, Plug, 4Pos; Product Range Molex 38C8744
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .093" 1490 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .093" 1490 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:5.03mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Plug, 4Pos; Product Range Molex - 74AC2335 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos; Product Range Molex
74AC2335
Connector Housing, Plug, 4Pos; Product Range Molex 74AC2335
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .093" 1490 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:5.03mm; For Use With:Molex 1189/1190/1380/1381/ 1433/1434/1973/2151/ 2273/2870/2871/4272/ 4550/6271 Series RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .093" 1490 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:5.03mm; For Use With:Molex 1189/1190/1380/1381/1433/1434/1973/2151/2273/2870/2871/4272/4550/6271 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 38C8744 74AC2335
Product Name Connector Housing, Plug, 4Pos; Product Range Molex Connector Housing, Plug, 4Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details