The Molex Connector Housing, Plug, 3Pos (Part Number 38C8741) is designed for standard .093" pin and socket connections. It features three circuits in a single row configuration and is made from natural nylon resin with a flammability rating of 94V-2. The connector has a pitch spacing of 5.03mm and operates within a temperature range of -40°C to +105°C. It supports a maximum current of 14.0A per contact, which can be increased to 17.0A when used with specific terminals. The product is RoHS compliant and has a low-halogen status. It is packaged in bags and is not suitable for panel mounting. The connector mates with various terminals, making it versatile for power and wire-to-wire applications.
CONNECTOR HOUSING, PLUG, 3POS; Product Range:Standard .093" 1396 Series; Gender:Plug; No. of Positions:3Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 38C8741 |
| Product Name | Connector Housing, Plug, 3Pos; Product Range Molex |