Molex Connector Housing, Plug, 2Pos; Product Range Molex 3/9/2022

Description
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .093" 1545 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.3mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .093" 1545 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.3mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos; Product Range Molex - 97B2624 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos; Product Range Molex
97B2624
Connector Housing, Plug, 2Pos; Product Range Molex 97B2624
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .093" 1545 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.3mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .093" 1545 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:6.3mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Plug, 2Pos; Product Range Molex - 59M3838 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos; Product Range Molex
59M3838
Connector Housing, Plug, 2Pos; Product Range Molex 59M3838
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .093" 1545 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:6.3mm; For Use With:Molex 1189/1190/1380/1381/ 1433/1434/1973/2151/ 2273/2870/2871/4272/ 4550/6271 Series RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .093" 1545 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:6.3mm; For Use With:Molex 1189/1190/1380/1381/1433/1434/1973/2151/2273/2870/2871/4272/4550/6271 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 97B2624 59M3838
Product Name Connector Housing, Plug, 2Pos; Product Range Molex Connector Housing, Plug, 2Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details