Molex Connector Housing, Plug, 1Pos; Product Range Molex 3/9/2011

Description
CONNECTOR HOUSING, PLUG, 1POS; Product Range:Standard .093" 1619 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 1POS; Product Range:Standard .093" 1619 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 1Pos; Product Range Molex - 27C3603 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 1Pos; Product Range Molex
27C3603
Connector Housing, Plug, 1Pos; Product Range Molex 27C3603
CONNECTOR HOUSING, PLUG, 1POS; Product Range:Standard .093" 1619 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 1POS; Product Range:Standard .093" 1619 Series; Gender:Plug; No. of Positions:1Positions; Pitch Spacing:-; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Plug, 1Pos; Product Range Molex - 98K4460 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 1Pos; Product Range Molex
98K4460
Connector Housing, Plug, 1Pos; Product Range Molex 98K4460
CONNECTOR HOUSING, PLUG, 1POS; Product Range:Standard .093" 1619 Series; Gender:Plug; No. of Positions:1Ways; Pitch Spacing:-; For Use With:Molex 1189/1190/1380/1381/ 1433/1434/1973/2151/ 2273/2870/2871/4272/ 4550/6271 Series Contacts; RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 1POS; Product Range:Standard .093" 1619 Series; Gender:Plug; No. of Positions:1Ways; Pitch Spacing:-; For Use With:Molex 1189/1190/1380/1381/1433/1434/1973/2151/2273/2870/2871/4272/4550/6271 Series Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 27C3603 98K4460
Product Name Connector Housing, Plug, 1Pos; Product Range Molex Connector Housing, Plug, 1Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details