Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123194-03/06/7044
Packaging: Bulk
Number of Positions: 4
Pitch: 3.68 mm
Connector Type: Socket
Number of Rows: 2
Current Rating: 5 A
Housing Material: Nylon
Contact Gender: Male
Categories: Custom Parts
Case / Package: 062
Alternative Parts (Cross-Reference): 0003067044; 003067044; 03067044; 2004-P01-BK; 2004P01BK; 3067044;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Socket
RoHS: Compliant
Flammability Rating: UL94 V-2
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1123194-03/06/7044 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 03/06/7044 |