Molex Connector Housing, Plug, 2Pos; Product Range Molex 3/6/7023

Description
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3.68mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3.68mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos; Product Range Molex - 54H5144 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos; Product Range Molex
54H5144
Connector Housing, Plug, 2Pos; Product Range Molex 54H5144
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3.68mm RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:3.68mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54H5144
Product Name Connector Housing, Plug, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details