Molex Connector Housing, Rcpt, 2Pos; Product Range Molex 3/6/6023

Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.68mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.68mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos; Product Range Molex - 54H5138 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Molex
54H5138
Connector Housing, Rcpt, 2Pos; Product Range Molex 54H5138
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.68mm RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3.68mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54H5138
Product Name Connector Housing, Rcpt, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details