Molex Terminal Blocks - 03/06/6023 3/6/6023

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152066-03/06/6023 Packaging: Bulk Number of Positions: 2 Pitch: 3.68 mm Connector Type: Socket Number of Rows: 1 Termination: Crimp Current Rating: 4 A Number of Contacts: 2 Gender: Receptacle Length: 8.64 mm Housing Material: Nylon Orientation: Straight Contact Gender: Female Width: 5.92 mm Categories: Terminal Blocks Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Depth: 20.62 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Flammability Rating: UL94 V-2 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152066-03/06/6023 Packaging: Bulk Number of Positions: 2 Pitch: 3.68 mm Connector Type: Socket Number of Rows: 1 Termination: Crimp Current Rating: 4 A Number of Contacts: 2 Gender: Receptacle Length: 8.64 mm Housing Material: Nylon Orientation: Straight Contact Gender: Female Width: 5.92 mm Categories: Terminal Blocks Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Depth: 20.62 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Flammability Rating: UL94 V-2 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 03/06/6023 - 1152066-03/06/6023 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 03/06/6023
1152066-03/06/6023
Terminal Blocks - 03/06/6023 1152066-03/06/6023
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152066-03/06/6023 Packaging: Bulk Number of Positions: 2 Pitch: 3.68 mm Connector Type: Socket Number of Rows: 1 Termination: Crimp Current Rating: 4 A Number of Contacts: 2 Gender: Receptacle Length: 8.64 mm Housing Material: Nylon Orientation: Straight Contact Gender: Female Width: 5.92 mm Categories: Terminal Blocks Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Depth: 20.62 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Flammability Rating: UL94 V-2 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152066-03/06/6023
Packaging: Bulk
Number of Positions: 2
Pitch: 3.68 mm
Connector Type: Socket
Number of Rows: 1
Termination: Crimp
Current Rating: 4 A
Number of Contacts: 2
Gender: Receptacle
Length: 8.64 mm
Housing Material: Nylon
Orientation: Straight
Contact Gender: Female
Width: 5.92 mm
Categories: Terminal Blocks
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Depth: 20.62 mm
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Flammability Rating: UL94 V-2
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1152066-03/06/6023 3/6/6023
Product Name Terminal Blocks - 03/06/6023
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
SMA Female to SMA Female, Adapter - 9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details