Molex Connector Housing, Plug, 15Pos; Product Range Molex 3/6/2157

Description
CONNECTOR HOUSING, PLUG, 15POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/53; Connecting Termination:Crimp; Operating Voltage:250V RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 15POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/53; Connecting Termination:Crimp; Operating Voltage:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 15Pos; Product Range Molex - 24M9745 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 15Pos; Product Range Molex
24M9745
Connector Housing, Plug, 15Pos; Product Range Molex 24M9745
CONNECTOR HOUSING, PLUG, 15POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/53; Connecting Termination:Crimp; Operating Voltage:250V RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 15POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:15Positions; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/53; Connecting Termination:Crimp; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24M9745
Product Name Connector Housing, Plug, 15Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/53
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details