Molex Connector Housing, Plug, 9Pos; Product Range Molex 3/6/2092

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Housing, Plug, 9Pos; Product Range Molex - 38C8715 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 9Pos; Product Range Molex
38C8715
Connector Housing, Plug, 9Pos; Product Range Molex 38C8715
CONNECTOR HOUSING, PLUG, 9POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 9POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:9Positions; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet
TERMINAL HOUSE;MINI;PLUG W/DTENT WNDWS;9 CIRCUITS - 70190710 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL HOUSE;MINI;PLUG W/DTENT WNDWS;9 CIRCUITS
70190710
TERMINAL HOUSE;MINI;PLUG W/DTENT WNDWS;9 CIRCUITS 70190710
TERMINAL HOUSE;MINI;PLUG W/DTENT WNDWS;9 CIRCUITS

TERMINAL HOUSE;MINI;PLUG W/DTENT WNDWS;9 CIRCUITS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3/6/2092 38C8715 70190710
Product Name Connector Housing, Plug, 9Pos; Product Range Molex TERMINAL HOUSE;MINI;PLUG W/DTENT WNDWS;9 CIRCUITS
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - TE-A-35N-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details