Molex TERMINAL HOUSE;MINI;PLUG W/MNT EAR & DTENT WNDW;6 CIRCUIT 3/6/2062

Description
TERMINAL HOUSE;MINI;PLUG W/MNT EAR & DTENT WNDW;6 CIRCUIT
Datasheet
Description
TERMINAL HOUSE;MINI;PLUG W/MNT EAR & DTENT WNDW;6 CIRCUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERMINAL HOUSE;MINI;PLUG W/MNT EAR & DTENT WNDW;6 CIRCUIT - 70190650 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL HOUSE;MINI;PLUG W/MNT EAR & DTENT WNDW;6 CIRCUIT
70190650
TERMINAL HOUSE;MINI;PLUG W/MNT EAR & DTENT WNDW;6 CIRCUIT 70190650
TERMINAL HOUSE;MINI;PLUG W/MNT EAR & DTENT WNDW;6 CIRCUIT

TERMINAL HOUSE;MINI;PLUG W/MNT EAR & DTENT WNDW;6 CIRCUIT

Supplier's Site
Connector Housing, Plug, 6Pos; Product Range Molex - 70K9518 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos; Product Range Molex
70K9518
Connector Housing, Plug, 6Pos; Product Range Molex 70K9518
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/4; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/4; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70190650 70K9518
Product Name TERMINAL HOUSE;MINI;PLUG W/MNT EAR & DTENT WNDW;6 CIRCUIT Connector Housing, Plug, 6Pos; Product Range Molex
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-F3AFA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAMK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers