Molex TERMINAL HOUSE;MINI;PLUG DTENT WNDW; 4 Circuit 3/6/2044

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
TERMINAL HOUSE;MINI;PLUG DTENT WNDW; 4 Circuit - 70190976 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL HOUSE;MINI;PLUG DTENT WNDW; 4 Circuit
70190976
TERMINAL HOUSE;MINI;PLUG DTENT WNDW; 4 Circuit 70190976
TERMINAL HOUSE;MINI;PLUG DTENT WNDW; 4 Circuit

TERMINAL HOUSE;MINI;PLUG DTENT WNDW; 4 Circuit

Supplier's Site
Connector Housing, Plug, 4Pos; Product Range Molex - 03H8391 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos; Product Range Molex
03H8391
Connector Housing, Plug, 4Pos; Product Range Molex 03H8391
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .062" 2004 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/18; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .062" 2004 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/18; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet
062 Pwr Conn Plug Free Hng 4Ckt Rohs Compliant Molex - 28AC6060 - Newark, An Avnet Company
Chicago, IL, United States
062 Pwr Conn Plug Free Hng 4Ckt Rohs Compliant Molex
28AC6060
062 Pwr Conn Plug Free Hng 4Ckt Rohs Compliant Molex 28AC6060
062 PWR CONN PLUG FREE HNG 4CKT ROHS COMPLIANT: YES

062 PWR CONN PLUG FREE HNG 4CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3/6/2044 70190976 03H8391 28AC6060
Product Name TERMINAL HOUSE;MINI;PLUG DTENT WNDW; 4 Circuit Connector Housing, Plug, 4Pos; Product Range Molex 062 Pwr Conn Plug Free Hng 4Ckt Rohs Compliant Molex
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details