Molex Connector Housing, Plug, 4Pos; Product Range Molex 3/6/2042

Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:3.68mm; For Use With:Molex 1561/4559/4529/2190/ 2189/1787/1855/1779/ 1560/1786/1854/1778 Series Pin & Socket RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:3.68mm; For Use With:Molex 1561/4559/4529/2190/ 2189/1787/1855/1779/ 1560/1786/1854/1778 Series Pin & Socket RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex Connector Housing, Plug, part number 86T4811, is designed for use in power and wire-to-wire applications. It features a 4-position configuration with a pitch spacing of 3.68mm. The housing is made from natural nylon resin and is rated for a maximum operating temperature range of -40¬8C to +105¬8C. Each contact can handle up to 5.0A of current. This connector is polarized to ensure proper mating and does not include mounting ears. It is compliant with RoHS standards and has a low-halogen status. The product is packaged in bags and is compatible with various Molex female and male crimp terminals.

Datasheet Summary
Powered by GS/AI

The Molex Connector Housing, Plug, part number 86T4811, is designed for use in power and wire-to-wire applications. It features a 4-position configuration with a pitch spacing of 3.68mm. The housing is made from natural nylon resin and is rated for a maximum operating temperature range of -40¬8C to +105¬8C. Each contact can handle up to 5.0A of current. This connector is polarized to ensure proper mating and does not include mounting ears. It is compliant with RoHS standards and has a low-halogen status. The product is packaged in bags and is compatible with various Molex female and male crimp terminals.

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos; Product Range Molex - 86T4811 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos; Product Range Molex
86T4811
Connector Housing, Plug, 4Pos; Product Range Molex 86T4811
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:3.68mm; For Use With:Molex 1561/4559/4529/2190/ 2189/1787/1855/1779/ 1560/1786/1854/1778 Series Pin & Socket RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:3.68mm; For Use With:Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86T4811
Product Name Connector Housing, Plug, 4Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 350 mm (13.78 inch)
Bearing Bore / Ring O.D. 12.6 inch (320 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details