CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 38C8707 |
| Product Name | Connector Housing, Plug, 2Pos; Product Range Molex |
| Material | PA Polyamide (Nylon) 6/25 |