Molex Connector Housing, Plug, 2Pos; Product Range Molex 3/6/2023

Description
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3.68mm; Connector Type:Plug & Socket Housing; No. of Contacts:2Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3.68mm; Connector Type:Plug & Socket Housing; No. of Contacts:2Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos; Product Range Molex - 26C1313 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos; Product Range Molex
26C1313
Connector Housing, Plug, 2Pos; Product Range Molex 26C1313
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3.68mm; Connector Type:Plug & Socket Housing; No. of Contacts:2Contacts; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS; Product Range:Standard .062" 1625 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:3.68mm; Connector Type:Plug & Socket Housing; No. of Contacts:2Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26C1313
Product Name Connector Housing, Plug, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details