Molex Connector Housing, Plug, 2Pos; Product Range Molex 3/12/2026

Description
CONNECTOR HOUSING, PLUG, 2POS; Product Range:HCS-125 42179 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:8.38mm; For Use With:Molex 1900, 1901, 2046, 2047, 42546, 42547, 42554, 42555 Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2POS; Product Range:HCS-125 42179 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:8.38mm; For Use With:Molex 1900, 1901, 2046, 2047, 42546, 42547, 42554, 42555 Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos; Product Range Molex - 54H5239 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos; Product Range Molex
54H5239
Connector Housing, Plug, 2Pos; Product Range Molex 54H5239
CONNECTOR HOUSING, PLUG, 2POS; Product Range:HCS-125 42179 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:8.38mm; For Use With:Molex 1900, 1901, 2046, 2047, 42546, 42547, 42554, 42555 Series Pin & Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS; Product Range:HCS-125 42179 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:8.38mm; For Use With:Molex 1900, 1901, 2046, 2047, 42546, 42547, 42554, 42555 Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54H5239
Product Name Connector Housing, Plug, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details