Molex Mini-Change Cord, 1-16, Soc Contacts, 6 Position Receptacle; Connector Type A Molex 2R6004A20A120

Description
MINI-CHANGE CORD, 1-16, SOC CONTACTS, 6 POSITION RECEPTACLE; Connector Type A:Circular 6 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Product Range:-; Cable Length:12" RoHS Compliant: Yes
Datasheet
Description
MINI-CHANGE CORD, 1-16, SOC CONTACTS, 6 POSITION RECEPTACLE; Connector Type A:Circular 6 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Product Range:-; Cable Length:12" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-Change Cord, 1-16, Soc Contacts, 6 Position Receptacle; Connector Type A Molex - 18C1959 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Change Cord, 1-16, Soc Contacts, 6 Position Receptacle; Connector Type A Molex
18C1959
Mini-Change Cord, 1-16, Soc Contacts, 6 Position Receptacle; Connector Type A Molex 18C1959
MINI-CHANGE CORD, 1-16, SOC CONTACTS, 6 POSITION RECEPTACLE; Connector Type A:Circular 6 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Product Range:-; Cable Length:12" RoHS Compliant: Yes

MINI-CHANGE CORD, 1-16, SOC CONTACTS, 6 POSITION RECEPTACLE; Connector Type A:Circular 6 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Product Range:-; Cable Length:12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18C1959
Product Name Mini-Change Cord, 1-16, Soc Contacts, 6 Position Receptacle; Connector Type A Molex
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMYZ-2-24-M8-0,5-LED - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Angled socket/straight plug Rectangular design/M8x1 2-pin/3-pin
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 1M Length - 3021067-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers