CONNECTOR AC POWER, RECEPTACLE, 30A 250V; Connector Type:Industrial Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable MountRoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 29W75 | 06H7446 |
| Product Name | Connector Ac Power, Receptacle, 30A 250V; Connector Type Molex | |
| Mounting | Cable MountRoHS Compliant: Yes |