Molex Connector, Ac Power, Plug, 30A, 125V; Connector Type Molex 28W47

Description
CONNECTOR, AC POWER, PLUG, 30A, 125V; Connector Type:Industrial Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, AC POWER, PLUG, 30A, 125V; Connector Type:Industrial Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Ac Power, Plug, 30A, 125V; Connector Type Molex - 06H7338 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power, Plug, 30A, 125V; Connector Type Molex
06H7338
Connector, Ac Power, Plug, 30A, 125V; Connector Type Molex 06H7338
CONNECTOR, AC POWER, PLUG, 30A, 125V; Connector Type:Industrial Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, AC POWER, PLUG, 30A, 125V; Connector Type:Industrial Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06H7338
Product Name Connector, Ac Power, Plug, 30A, 125V; Connector Type Molex
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products