Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036609-282SA163
Packaging: Carton
Mounting: SMD (SMT)
Categories: OEM Parts(0-9)
Case / Package: Molded
Alternative Parts (Cross-Reference): 282SA163130102-0285;
Country of Origin: MX
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (AC): 120 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1036609-282SA163 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 282SA163 |