Molex 2674 W/25 12-4So 2774 Molex 2674A124

Description
2674 W/25 12-4SO 2774
Description
2674 W/25 12-4SO 2774

Suppliers

Company
Product
Description
Supplier Links
2674 W/25 12-4So 2774 Molex - 06H7178 - Newark, An Avnet Company
Chicago, IL, United States
2674 W/25 12-4So 2774 Molex
06H7178
2674 W/25 12-4So 2774 Molex 06H7178
2674 W/25 12-4SO 2774

2674 W/25 12-4SO 2774

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06H7178
Product Name 2674 W/25 12-4So 2774 Molex
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details